The Current Sense Resistor, part number 68AC0049, features a resistance value of 0.016 ohms and a power rating of 0.5W, packaged in a compact 0805 case size. It is designed for current sensing applications, utilizing a thick film technology that ensures high precision and low resistance values. The resistor has a tolerance of ±1%, making it suitable for applications requiring accurate measurements. It is compliant with RoHS standards and is AEC-Q200 qualified, indicating its reliability for automotive applications. The operating temperature range is from -55°C to +125°C, allowing for versatility in various environments. This product is ideal for engineers looking for a reliable and precise current sensing solution in compact designs.
RES 0.016 OHM 1% 1/2W 0805
CURRENT SENSE RES, 0R016, 0.5W, 0805; Resistance:0.016ohm;
CURRENT SENSE RES, 0R016, 0.5W, 0805; Resistance:0.016ohm;
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-6CWFR016V | 68AC0049 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Current Sense Res, 0R016, 0.5W, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] |
| Resistance Range | 0.0160 ohms | 0.0160 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.5000 watts | 0.5000 watts |