Panasonic Res, 0R015, 0.5W, 0805, Thick Film; Resistance Panasonic ERJ-6CWDR015V

Description
RES, 0R015, 0.5W, 0805, THICK FILM; Resistance:0.015ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R015, 0.5W, 0805, THICK FILM; Resistance:0.015ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R015, 0.5W, 0805, Thick Film; Resistance Panasonic - 13AH0683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 0.5W, 0805, Thick Film; Resistance Panasonic
13AH0683
Res, 0R015, 0.5W, 0805, Thick Film; Resistance Panasonic 13AH0683
RES, 0R015, 0.5W, 0805, THICK FILM; Resistance:0.015ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R015, 0.5W, 0805, THICK FILM; Resistance:0.015ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R015, 0.5W, 0805, Thick Film; Resistance Panasonic - 13AH0682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 0.5W, 0805, Thick Film; Resistance Panasonic
13AH0682
Res, 0R015, 0.5W, 0805, Thick Film; Resistance Panasonic 13AH0682
RES, 0R015, 0.5W, 0805, THICK FILM; Resistance:0.015ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R015, 0.5W, 0805, THICK FILM; Resistance:0.015ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH0683
Product Name Res, 0R015, 0.5W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers