RES 0.01 OHM 5% 1/2W 0805 Product overview: ERJ-6BWJR010V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWJR010V can be used for catalog matching and distributor lookup.
RES 0.01 OHM 5% 1/2W 0805
Thick Film Chip Res, 0805, Low ohmic,5% RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 52-ERJ-6BWJR010V | ERJ-6BWJR010V | 51W9761 |
| Product Name | 0.01 OHM 2W Resistor | Chip Resistor - Surface Mount | Thick Film Chip Res, 0805, Low Ohmic,5% Rohs Compliant Panasonic |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.0100 ohms | 1.00E7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Standards and Certifications | RoHS | RoHS | |
| Temperature Coefficient | 0.0 ±ppm/°C |