Panasonic Chip Resistor - Surface Mount - ERJ-6BWFR100V ERJ-6BWFR100V

Description
Manufacturer: Panasonic Win Source Part Number: 871006-ERJ-6BWFR100V Series: ERJ-6BW Operating Temperature Range: -55°C ~ 155°C Features: 100 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P17589TR, P17589DKR, ERJ6BWFR100V, P17589CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871006-ERJ-6BWFR100V Series: ERJ-6BW Operating Temperature Range: -55°C ~ 155°C Features: 100 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P17589TR, P17589DKR, ERJ6BWFR100V, P17589CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6BWFR100V
871006-ERJ-6BWFR100V
Chip Resistor - Surface Mount - ERJ-6BWFR100V 871006-ERJ-6BWFR100V
Manufacturer: Panasonic Win Source Part Number: 871006-ERJ-6BWFR100V Series: ERJ-6BW Operating Temperature Range: -55°C ~ 155°C Features: 100 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P17589TR, P17589DKR, ERJ6BWFR100V, P17589CT

Manufacturer: Panasonic
Win Source Part Number: 871006-ERJ-6BWFR100V
Series: ERJ-6BW
Operating Temperature Range: -55°C ~ 155°C
Features: 100 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P17589TR, P17589DKR, ERJ6BWFR100V, P17589CT

Buy Now Datasheet
0.1 OHM 2W Resistor - 52-ERJ-6BWFR100V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 2W Resistor
52-ERJ-6BWFR100V
0.1 OHM 2W Resistor 52-ERJ-6BWFR100V
RES 0.1 OHM 1% 1/2W 0805 Product overview: ERJ-6BWFR100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR100V can be used for catalog matching and distributor lookup.

RES 0.1 OHM 1% 1/2W 0805 Product overview: ERJ-6BWFR100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR100V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.1Ohm, 1%, 0805, Full Reel; Resistance Panasonic - 05X8871 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.1Ohm, 1%, 0805, Full Reel; Resistance Panasonic
05X8871
Thick Film Resistor, 0.1Ohm, 1%, 0805, Full Reel; Resistance Panasonic 05X8871
THICK FILM RESISTOR, 0.1OHM, 1%, 0805, FULL REEL; Resistance:0.1ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.1OHM, 1%, 0805, FULL REEL; Resistance:0.1ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.1Ohm, 1%, 0805; Resistance Panasonic - 73R4982 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.1Ohm, 1%, 0805; Resistance Panasonic
73R4982
Thick Film Resistor, 0.1Ohm, 1%, 0805; Resistance Panasonic 73R4982
THICK FILM RESISTOR, 0.1OHM, 1%, 0805; Resistance:0.1ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.1OHM, 1%, 0805; Resistance:0.1ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 871006-ERJ-6BWFR100V 52-ERJ-6BWFR100V 05X8871
Product Name Chip Resistor - Surface Mount - ERJ-6BWFR100V 0.1 OHM 2W Resistor Thick Film Resistor, 0.1Ohm, 1%, 0805, Full Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms
Temperature Coefficient 0.0 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9620 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details