Panasonic Thick Film Resistor, 0.033Ohm, 1%, 0805, Full Reel; Resistance Panasonic ERJ-6BWFR033V

Description
THICK FILM RESISTOR, 0.033OHM, 1%, 0805, FULL REEL; Resistance:0.033ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.033OHM, 1%, 0805, FULL REEL; Resistance:0.033ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.033Ohm, 1%, 0805, Full Reel; Resistance Panasonic - 05X8866 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.033Ohm, 1%, 0805, Full Reel; Resistance Panasonic
05X8866
Thick Film Resistor, 0.033Ohm, 1%, 0805, Full Reel; Resistance Panasonic 05X8866
THICK FILM RESISTOR, 0.033OHM, 1%, 0805, FULL REEL; Resistance:0.033ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.033OHM, 1%, 0805, FULL REEL; Resistance:0.033ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.033Ohm, 1%, 0805; Resistance Panasonic - 56W0603 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.033Ohm, 1%, 0805; Resistance Panasonic
56W0603
Thick Film Resistor, 0.033Ohm, 1%, 0805; Resistance Panasonic 56W0603
THICK FILM RESISTOR, 0.033OHM, 1%, 0805; Resistance:0.033ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.033OHM, 1%, 0805; Resistance:0.033ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8866 56W0603
Product Name Thick Film Resistor, 0.033Ohm, 1%, 0805, Full Reel; Resistance Panasonic Thick Film Resistor, 0.033Ohm, 1%, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.0330 ohms 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details