Panasonic Thick Film Resistor, 0.03Ohm, 0.5W,+/-1%; Resistance Panasonic ERJ-6BWFR030V

Description
THICK FILM RESISTOR, 0.03OHM, 0.5W,+/-1%; Resistance:0.03ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.03OHM, 0.5W,+/-1%; Resistance:0.03ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.03Ohm, 0.5W,+/-1%; Resistance Panasonic - 53W8370 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.03Ohm, 0.5W,+/-1%; Resistance Panasonic
53W8370
Thick Film Resistor, 0.03Ohm, 0.5W,+/-1%; Resistance Panasonic 53W8370
THICK FILM RESISTOR, 0.03OHM, 0.5W,+/-1%; Resistance:0.03ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.03OHM, 0.5W,+/-1%; Resistance:0.03ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.03Ohm, 0.5W,+/-1%; Resistance Panasonic - 53W8455 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.03Ohm, 0.5W,+/-1%; Resistance Panasonic
53W8455
Resistor, Thick Film, 0.03Ohm, 0.5W,+/-1%; Resistance Panasonic 53W8455
RESISTOR, THICK FILM, 0.03OHM, 0.5W,+/-1%; Resistance:0.03ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.03OHM, 0.5W,+/-1%; Resistance:0.03ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W8370 53W8455
Product Name Thick Film Resistor, 0.03Ohm, 0.5W,+/-1%; Resistance Panasonic Resistor, Thick Film, 0.03Ohm, 0.5W,+/-1%; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers