Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6BWFR025V

Description
Win Source Part Number: 1057675-ERJ-6BWFR025 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6BW Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 25 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): UCR10EVHFSR025; RL0805FR-070R025L; UR73D2ATTD25L0F; UCR10EVHFSR024; UCR10EVHFSR027; RCWE080525L0FMEAERJ- 6BWFR025V.; ERJ6BWFR025V; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P17580CT,ERJ6BWFR025 V,P17580TR,P17580DKR Base Product Number: ERJ-6
Request a Quote Datasheet
Description
Win Source Part Number: 1057675-ERJ-6BWFR025 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6BW Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 25 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): UCR10EVHFSR025; RL0805FR-070R025L; UR73D2ATTD25L0F; UCR10EVHFSR024; UCR10EVHFSR027; RCWE080525L0FMEAERJ- 6BWFR025V.; ERJ6BWFR025V; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P17580CT,ERJ6BWFR025 V,P17580TR,P17580DKR Base Product Number: ERJ-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057675-ERJ-6BWFR025V
Resistors - Chip Resistor - Surface Mount 1057675-ERJ-6BWFR025V
Win Source Part Number: 1057675-ERJ-6BWFR025 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6BW Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 25 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): UCR10EVHFSR025; RL0805FR-070R025L; UR73D2ATTD25L0F; UCR10EVHFSR024; UCR10EVHFSR027; RCWE080525L0FMEAERJ- 6BWFR025V.; ERJ6BWFR025V; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P17580CT,ERJ6BWFR025 V,P17580TR,P17580DKR Base Product Number: ERJ-6

Win Source Part Number: 1057675-ERJ-6BWFR025V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-6BW
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: 0/ +200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 25 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): UCR10EVHFSR025; RL0805FR-070R025L; UR73D2ATTD25L0F; UCR10EVHFSR024; UCR10EVHFSR027; RCWE080525L0FMEAERJ-6BWFR025V.; ERJ6BWFR025V;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P17580CT,ERJ6BWFR025V,P17580TR,P17580DKR
Base Product Number: ERJ-6

Buy Now Datasheet
0.025 OHM 2W Resistor - 52-ERJ-6BWFR025V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.025 OHM 2W Resistor
52-ERJ-6BWFR025V
0.025 OHM 2W Resistor 52-ERJ-6BWFR025V
RES 0.025 OHM 1% 1/2W 0805 Product overview: ERJ-6BWFR025V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR025V can be used for catalog matching and distributor lookup.

RES 0.025 OHM 1% 1/2W 0805 Product overview: ERJ-6BWFR025V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR025V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R025, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic - 55Y9736 - Newark, An Avnet Company
Chicago, IL, United States
Res, R025, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic
55Y9736
Res, R025, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic 55Y9736
RES, R025, 1%, 0.5W, THICK FILM, 0805; Resistance:0.025ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R025, 1%, 0.5W, THICK FILM, 0805; Resistance:0.025ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R025, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic - 57AK2343 - Newark, An Avnet Company
Chicago, IL, United States
Res, R025, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic
57AK2343
Res, R025, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic 57AK2343
RES, R025, 1%, 0.5W, THICK FILM, 0805; Resistance:0.025ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R025, 1%, 0.5W, THICK FILM, 0805; Resistance:0.025ohm; Product Range:ERJ6BW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057675-ERJ-6BWFR025V 52-ERJ-6BWFR025V 55Y9736
Product Name Resistors - Chip Resistor - Surface Mount 0.025 OHM 2W Resistor Res, R025, 1%, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 0.0 to 200 ±ppm/°C 0.0 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details