Panasonic RES 0.024 OHM 1% 1/2W 0805 ERJ-6BWFR024V

Description
RES 0.024 OHM 1% 1/2W 0805
Description
RES 0.024 OHM 1% 1/2W 0805

Suppliers

Company
Product
Description
Supplier Links
RES 0.024 OHM 1% 1/2W 0805 - 590-ERJ-6BWFR024V - Utmel Electronic Limited
Hong Kong, China
RES 0.024 OHM 1% 1/2W 0805
590-ERJ-6BWFR024V
RES 0.024 OHM 1% 1/2W 0805 590-ERJ-6BWFR024V
RES 0.024 OHM 1% 1/2W 0805

RES 0.024 OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-6BWFR024V
Product Name RES 0.024 OHM 1% 1/2W 0805
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 0.0240 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details