Panasonic Chip Resistor - Surface Mount - ERJ-6BWFR010V ERJ-6BWFR010V

Description
Manufacturer: Panasonic Win Source Part Number: 918624-ERJ-6BWFR010V Series: ERJ-6BW Operating Temperature Range: -55°C ~ 155°C Features: 10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ6BWFR010V, P.01AQCT, P.01AQDKR, Q6429863, P.01AQTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918624-ERJ-6BWFR010V Series: ERJ-6BW Operating Temperature Range: -55°C ~ 155°C Features: 10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ6BWFR010V, P.01AQCT, P.01AQDKR, Q6429863, P.01AQTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6BWFR010V
918624-ERJ-6BWFR010V
Chip Resistor - Surface Mount - ERJ-6BWFR010V 918624-ERJ-6BWFR010V
Manufacturer: Panasonic Win Source Part Number: 918624-ERJ-6BWFR010V Series: ERJ-6BW Operating Temperature Range: -55°C ~ 155°C Features: 10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ6BWFR010V, P.01AQCT, P.01AQDKR, Q6429863, P.01AQTR

Manufacturer: Panasonic
Win Source Part Number: 918624-ERJ-6BWFR010V
Series: ERJ-6BW
Operating Temperature Range: -55°C ~ 155°C
Features: 10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ6BWFR010V, P.01AQCT, P.01AQDKR, Q6429863, P.01AQTR

Buy Now Datasheet
SMD 0.5W Resistor - 52-ERJ-6BWFR010V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W Resistor
52-ERJ-6BWFR010V
SMD 0.5W Resistor 52-ERJ-6BWFR010V
0805 10mR 1% 0.5W SMD Thick Film Resistor Product overview: ERJ-6BWFR010V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR010V can be used for catalog matching and distributor lookup.

0805 10mR 1% 0.5W SMD Thick Film Resistor Product overview: ERJ-6BWFR010V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6BWFR010V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.01 Ohm, 0.5W, 1%; Resistance Panasonic - 08N2388 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.01 Ohm, 0.5W, 1%; Resistance Panasonic
08N2388
Thick Film Resistor, 0.01 Ohm, 0.5W, 1%; Resistance Panasonic 08N2388
THICK FILM RESISTOR, 0.01 OHM, 0.5W, 1%; Resistance:0.01ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.01 OHM, 0.5W, 1%; Resistance:0.01ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.01 Ohm, 0.5W, 1%, Full Reel; Resistance Panasonic - 01X1468 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.01 Ohm, 0.5W, 1%, Full Reel; Resistance Panasonic
01X1468
Thick Film Resistor, 0.01 Ohm, 0.5W, 1%, Full Reel; Resistance Panasonic 01X1468
THICK FILM RESISTOR, 0.01 OHM, 0.5W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.01 OHM, 0.5W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:ERJ6B Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 918624-ERJ-6BWFR010V 52-ERJ-6BWFR010V 08N2388 01X1468
Product Name Chip Resistor - Surface Mount - ERJ-6BWFR010V SMD 0.5W Resistor Thick Film Resistor, 0.01 Ohm, 0.5W, 1%; Resistance Panasonic Thick Film Resistor, 0.01 Ohm, 0.5W, 1%, Full Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers