RES SMD 2 OHM 5% 1/3W 0805
Thick Film Chip Res 0805 Low ohmic 5% RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-6BQJ2R0V | 55Y9709 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Thick Film Chip Res 0805 Low Ohmic 5% Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805 |
| Resistance Range | 2 ohms | |
| Tolerance | 5 +/- % |