Panasonic Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ERJ-3RQJ4R7V

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: 10-SMD Module, No Lead Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: Shielded Wirewound Inductor 1.7mOhm Max Nonstandard, 3 Lead Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: 10-SMD Module, No Lead Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: Shielded Wirewound Inductor 1.7mOhm Max Nonstandard, 3 Lead Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: 10-SMD Module, No Lead Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: Shielded Wirewound Inductor 1.7mOhm Max Nonstandard, 3 Lead Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers
Package: 10-SMD Module, No Lead
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thick Film
Features: Shielded Wirewound Inductor 1.7mOhm Max Nonstandard, 3 Lead
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Interface Transceiver IC - 702-SI32260-C-GM2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers
Power Switch ICs - 2238479 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TDSO
View Details
Interface - Direct Digital Synthesis (DDS) - AD5933YRSZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details