Panasonic Res, 3R9, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-3RQF3R9V

Description
RES, 3R9, 1%, 0.1W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RES, 3R9, 1%, 0.1W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R9, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 56W0590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
56W0590
Res, 3R9, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 56W0590
RES, 3R9, 1%, 0.1W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 3R9, 1%, 0.1W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site
Res, 3R9, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK2314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK2314
Res, 3R9, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK2314
RES, 3R9, 1%, 0.1W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 3R9, 1%, 0.1W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0590
Product Name Res, 3R9, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details