Panasonic Thick Film Resistor, 2.7 Ohm, 100Mw, 1%; Resistance Panasonic ERJ-3RQF2R7V

Description
THICK FILM RESISTOR, 2.7 OHM, 100mW, 1%; Resistance:2.7ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 2.7 OHM, 100mW, 1%; Resistance:2.7ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 2.7 Ohm, 100Mw, 1%; Resistance Panasonic - 15R1438 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.7 Ohm, 100Mw, 1%; Resistance Panasonic
15R1438
Thick Film Resistor, 2.7 Ohm, 100Mw, 1%; Resistance Panasonic 15R1438
THICK FILM RESISTOR, 2.7 OHM, 100mW, 1%; Resistance:2.7ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

THICK FILM RESISTOR, 2.7 OHM, 100mW, 1%; Resistance:2.7ohm; Product Range:ERJ3R Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15R1438
Product Name Thick Film Resistor, 2.7 Ohm, 100Mw, 1%; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details