Panasonic Res, 2R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-3RQF2R0V

Description
RES, 2R, 1%, 0.1W, THICK FILM, 0603; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ3R Series RoHS Compliant: Yes
Datasheet
Description
RES, 2R, 1%, 0.1W, THICK FILM, 0603; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ3R Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 51W9710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
51W9710
Res, 2R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 51W9710
RES, 2R, 1%, 0.1W, THICK FILM, 0603; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ3R Series RoHS Compliant: Yes

RES, 2R, 1%, 0.1W, THICK FILM, 0603; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ3R Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK2312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK2312
Res, 2R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK2312
RES, 2R, 1%, 0.1W, THICK FILM, 0603; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ 3R SeriesRoHS Compliant: Yes

RES, 2R, 1%, 0.1W, THICK FILM, 0603; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:ERJ 3R SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9710 57AK2312
Product Name Res, 2R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic Res, 2R, 1%, 0.1W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details