THICK FILM CHIP RESISTOR ROHS COMPLIANT: YES
RES 18.7 OHM 0.5% 1/10W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 79AC6344 | ERJ-3RED18R7V |
| Product Name | Thick Film Chip Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Standards and Certifications | RoHS | |
| Resistance Range | 18.7 ohms |