Panasonic SMD 75V 100mW Resistor ERJ-3GEYJ750V

Description
75R 5% 75V 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ750V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ750V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
75R 5% 75V 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ750V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ750V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-ERJ-3GEYJ750V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-ERJ-3GEYJ750V
SMD 75V 100mW Resistor 52-ERJ-3GEYJ750V
75R 5% 75V 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ750V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ750V can be used for catalog matching and distributor lookup.

75R 5% 75V 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ750V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ750V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3GEYJ750V
918620-ERJ-3GEYJ750V
Chip Resistor - Surface Mount - ERJ-3GEYJ750V 918620-ERJ-3GEYJ750V
Manufacturer: Panasonic Win Source Part Number: 918620-ERJ-3GEYJ750V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P75GBK, ERJ3GEYJ750V, ERJ-3GSYJ750V, P75GCT, P75GDKR, ERJ3GSYJ750, P75GCT-NDR, ERJ3GSYJ750V, P75GTR, ERJ-3GSYJ750, P75GTR-NDR, P75GDKR-NDR, P75G

Manufacturer: Panasonic
Win Source Part Number: 918620-ERJ-3GEYJ750V
Series: ERJ-3G
Operating Temperature Range: -55°C ~ 155°C
Features: 75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P75GBK, ERJ3GEYJ750V, ERJ-3GSYJ750V, P75GCT, P75GDKR, ERJ3GSYJ750, P75GCT-NDR, ERJ3GSYJ750V, P75GTR, ERJ-3GSYJ750, P75GTR-NDR, P75GDKR-NDR, P75G

Buy Now
Res, Thick Film, 75R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8684 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 5%, 0.1W, 0603; Resistance Panasonic
65T8684
Res, Thick Film, 75R, 5%, 0.1W, 0603; Resistance Panasonic 65T8684
RES, THICK FILM, 75R, 5%, 0.1W, 0603; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 75R, 5%, 0.1W, 0603; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 75R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7579 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7579
Res, Thick Film, 75R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7579
RES, THICK FILM, 75R, 5%, 0.1W, 0603, REEL; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 75R, 5%, 0.1W, 0603, REEL; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3GEYJ750V 918620-ERJ-3GEYJ750V 65T8684 97W7579
Product Name SMD 75V 100mW Resistor Chip Resistor - Surface Mount - ERJ-3GEYJ750V Res, Thick Film, 75R, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 75R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1879128-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
3 suppliers