Panasonic SMD 10W 75V Resistor ERJ-3GEYJ684V

Description
680kR 5% 1/10W 75V 0603 SMD Chip Resistor Product overview: ERJ-3GEYJ684V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ684V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680kR 5% 1/10W 75V 0603 SMD Chip Resistor Product overview: ERJ-3GEYJ684V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ684V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W 75V Resistor - 52-ERJ-3GEYJ684V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-ERJ-3GEYJ684V
SMD 10W 75V Resistor 52-ERJ-3GEYJ684V
680kR 5% 1/10W 75V 0603 SMD Chip Resistor Product overview: ERJ-3GEYJ684V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ684V can be used for catalog matching and distributor lookup.

680kR 5% 1/10W 75V 0603 SMD Chip Resistor Product overview: ERJ-3GEYJ684V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ684V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3GEYJ684V
918619-ERJ-3GEYJ684V
Chip Resistor - Surface Mount - ERJ-3GEYJ684V 918619-ERJ-3GEYJ684V
Manufacturer: Panasonic Win Source Part Number: 918619-ERJ-3GEYJ684V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 680 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ3GEYJ684V, ERJ-3GSYJ684V, P680KGBK, ERJ3GSYJ684, P680KG, P680KGTR-NDR, P680KGCT, Q2809624B, P680KGDKR-NDR, ERJ3GSYJ684V, ERJ-3GSYJ684, P680KGDKR, P680KGCT-NDR, P680KGTR

Manufacturer: Panasonic
Win Source Part Number: 918619-ERJ-3GEYJ684V
Series: ERJ-3G
Operating Temperature Range: -55°C ~ 155°C
Features: 680 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ3GEYJ684V, ERJ-3GSYJ684V, P680KGBK, ERJ3GSYJ684, P680KG, P680KGTR-NDR, P680KGCT, Q2809624B, P680KGDKR-NDR, ERJ3GSYJ684V, ERJ-3GSYJ684, P680KGDKR, P680KGCT-NDR, P680KGTR

Buy Now Datasheet
Res, Thick Film, 680K, 5%, 0.1W, 0603; Resistance Panasonic - 65T8682 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680K, 5%, 0.1W, 0603; Resistance Panasonic
65T8682
Res, Thick Film, 680K, 5%, 0.1W, 0603; Resistance Panasonic 65T8682
RES, THICK FILM, 680K, 5%, 0.1W, 0603; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 680K, 5%, 0.1W, 0603; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 680K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7578 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7578
Res, Thick Film, 680K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7578
RES, THICK FILM, 680K, 5%, 0.1W, 0603, REEL; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 680K, 5%, 0.1W, 0603, REEL; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3GEYJ684V 918619-ERJ-3GEYJ684V 65T8682 97W7578
Product Name SMD 10W 75V Resistor Chip Resistor - Surface Mount - ERJ-3GEYJ684V Res, Thick Film, 680K, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 680K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 680000 ohms 680000 ohms 680000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9680 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details