Panasonic SMD 10W 75V Resistor ERJ-3GEYJ680V

Description
68R 5% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ680V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ680V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68R 5% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ680V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ680V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W 75V Resistor - 52-ERJ-3GEYJ680V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-ERJ-3GEYJ680V
SMD 10W 75V Resistor 52-ERJ-3GEYJ680V
68R 5% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ680V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ680V can be used for catalog matching and distributor lookup.

68R 5% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ680V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ680V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 68R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7574 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7574
Res, Thick Film, 68R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7574
RES, THICK FILM, 68R, 5%, 0.1W, 0603, REEL; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68R, 5%, 0.1W, 0603, REEL; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0603, 1/16W 5%; 68Ohm, 7 Inch Reel Rohs Compliant Panasonic - 79AH2310 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0603, 1/16W 5%; 68Ohm, 7 Inch Reel Rohs Compliant Panasonic
79AH2310
Thick Film Chip Res, 0603, 1/16W 5%; 68Ohm, 7 Inch Reel Rohs Compliant Panasonic 79AH2310
THICK FILM CHIP RES, 0603, 1/16W 5%; 68OHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0603, 1/16W 5%; 68OHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3GEYJ680V 97W7574 79AH2310
Product Name SMD 10W 75V Resistor Res, Thick Film, 68R, 5%, 0.1W, 0603, Reel; Resistance Panasonic Thick Film Chip Res, 0603, 1/16W 5%; 68Ohm, 7 Inch Reel Rohs Compliant Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details