Panasonic Chip Resistor - Surface Mount - ERJ-3GEYJ471V ERJ-3GEYJ471V

Description
Manufacturer: Panasonic Win Source Part Number: 918614-ERJ-3GEYJ471V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 470 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P470GDKR, P470GTR, ERJ3GEYJ471V, ERJ-3GSYJ471, ERJ3GSYJ471, ERJ-3GSYJ471V, P470GTR-NDR, P470GDKR-NDR, P470G, P470GCT, ERJ3GSYJ471V, P470GCT-NDR, P470GBK
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918614-ERJ-3GEYJ471V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 470 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P470GDKR, P470GTR, ERJ3GEYJ471V, ERJ-3GSYJ471, ERJ3GSYJ471, ERJ-3GSYJ471V, P470GTR-NDR, P470GDKR-NDR, P470G, P470GCT, ERJ3GSYJ471V, P470GCT-NDR, P470GBK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3GEYJ471V
918614-ERJ-3GEYJ471V
Chip Resistor - Surface Mount - ERJ-3GEYJ471V 918614-ERJ-3GEYJ471V
Manufacturer: Panasonic Win Source Part Number: 918614-ERJ-3GEYJ471V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 470 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P470GDKR, P470GTR, ERJ3GEYJ471V, ERJ-3GSYJ471, ERJ3GSYJ471, ERJ-3GSYJ471V, P470GTR-NDR, P470GDKR-NDR, P470G, P470GCT, ERJ3GSYJ471V, P470GCT-NDR, P470GBK

Manufacturer: Panasonic
Win Source Part Number: 918614-ERJ-3GEYJ471V
Series: ERJ-3G
Operating Temperature Range: -55°C ~ 155°C
Features: 470 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P470GDKR, P470GTR, ERJ3GEYJ471V, ERJ-3GSYJ471, ERJ3GSYJ471, ERJ-3GSYJ471V, P470GTR-NDR, P470GDKR-NDR, P470G, P470GCT, ERJ3GSYJ471V, P470GCT-NDR, P470GBK

Buy Now Datasheet
SMD 470 Ohm 10W Resistor - 52-ERJ-3GEYJ471V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 Ohm 10W Resistor
52-ERJ-3GEYJ471V
SMD 470 Ohm 10W Resistor 52-ERJ-3GEYJ471V
470 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ471V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ471V can be used for catalog matching and distributor lookup.

470 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ471V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ471V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-3GEYJ471V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3GEYJ471V
Chip Resistor - Surface Mount ERJ-3GEYJ471V
RES SMD 470 OHM 5% 1/10W 0603

RES SMD 470 OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 470R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8653 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.1W, 0603; Resistance Panasonic
65T8653
Res, Thick Film, 470R, 5%, 0.1W, 0603; Resistance Panasonic 65T8653
RES, THICK FILM, 470R, 5%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 918614-ERJ-3GEYJ471V 52-ERJ-3GEYJ471V ERJ-3GEYJ471V 65T8653
Product Name Chip Resistor - Surface Mount - ERJ-3GEYJ471V SMD 470 Ohm 10W Resistor Chip Resistor - Surface Mount Res, Thick Film, 470R, 5%, 0.1W, 0603; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details