Panasonic SMD 36 Ohm 10W 75V Resistor ERJ-3GEYJ360V

Description
36 Ohm 5% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ360V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ360V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
36 Ohm 5% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ360V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ360V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 36 Ohm 10W 75V Resistor - 52-ERJ-3GEYJ360V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 36 Ohm 10W 75V Resistor
52-ERJ-3GEYJ360V
SMD 36 Ohm 10W 75V Resistor 52-ERJ-3GEYJ360V
36 Ohm 5% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ360V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ360V can be used for catalog matching and distributor lookup.

36 Ohm 5% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ360V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ360V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3GEYJ360V
803910-ERJ-3GEYJ360V
Chip Resistor - Surface Mount - ERJ-3GEYJ360V 803910-ERJ-3GEYJ360V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 803910-ERJ-3GEYJ360V Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 36 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 803910-ERJ-3GEYJ360V
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 36 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Res, 36R, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic - 65T8634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
65T8634
Res, 36R, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic 65T8634
RES, 36R, 5%, 0.1W, THICK FILM, 0603; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes

RES, 36R, 5%, 0.1W, THICK FILM, 0603; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 36R, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK2263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK2263
Res, 36R, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK2263
RES, 36R, 5%, 0.1W, THICK FILM, 0603; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes

RES, 36R, 5%, 0.1W, THICK FILM, 0603; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3GEYJ360V 803910-ERJ-3GEYJ360V 65T8634
Product Name SMD 36 Ohm 10W 75V Resistor Chip Resistor - Surface Mount - ERJ-3GEYJ360V Res, 36R, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
Resistance Range 36 ohms 36 ohms 36 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1676333-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details