Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3GEYJ330V

Description
Win Source Part Number: 1119234-ERJ-3GEYJ330 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ-3GEYJ330V.; ERJ3GEYJ330V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3GEYJ330V,P33GCT, P33GCT-NDR,ERJ-3GSYJ 330V,P33GBK,ERJ3GSYJ 330,Q2809624AV,P33G, ERJ-3GSYJ330,P33GTR- NDR,ERJ3GSYJ330V,P33 GDKR,P33GTR Base Product Number: ERJ-3GEYJ
Request a Quote Datasheet
Description
Win Source Part Number: 1119234-ERJ-3GEYJ330 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ-3GEYJ330V.; ERJ3GEYJ330V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3GEYJ330V,P33GCT, P33GCT-NDR,ERJ-3GSYJ 330V,P33GBK,ERJ3GSYJ 330,Q2809624AV,P33G, ERJ-3GSYJ330,P33GTR- NDR,ERJ3GSYJ330V,P33 GDKR,P33GTR Base Product Number: ERJ-3GEYJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1119234-ERJ-3GEYJ330V
Resistors - Chip Resistor - Surface Mount 1119234-ERJ-3GEYJ330V
Win Source Part Number: 1119234-ERJ-3GEYJ330 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ-3GEYJ330V.; ERJ3GEYJ330V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3GEYJ330V,P33GCT, P33GCT-NDR,ERJ-3GSYJ 330V,P33GBK,ERJ3GSYJ 330,Q2809624AV,P33G, ERJ-3GSYJ330,P33GTR- NDR,ERJ3GSYJ330V,P33 GDKR,P33GTR Base Product Number: ERJ-3GEYJ

Win Source Part Number: 1119234-ERJ-3GEYJ330V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERJ-3GEYJ330V.; ERJ3GEYJ330V;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ3GEYJ330V,P33GCT,P33GCT-NDR,ERJ-3GSYJ330V,P33GBK,ERJ3GSYJ330,Q2809624AV,P33G,ERJ-3GSYJ330,P33GTR-NDR,ERJ3GSYJ330V,P33GDKR,P33GTR
Base Product Number: ERJ-3GEYJ

Buy Now Datasheet
SMD 33 Ohm 10W 75V Resistor - 52-ERJ-3GEYJ330V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33 Ohm 10W 75V Resistor
52-ERJ-3GEYJ330V
SMD 33 Ohm 10W 75V Resistor 52-ERJ-3GEYJ330V
33 Ohm 5% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ330V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ330V can be used for catalog matching and distributor lookup.

33 Ohm 5% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ330V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ330V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 33R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7532 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7532
Res, Thick Film, 33R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7532
RES, THICK FILM, 33R, 5%, 0.1W, 0603, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 0.1W, 0603, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8628 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 0.1W, 0603; Resistance Panasonic
65T8628
Res, Thick Film, 33R, 5%, 0.1W, 0603; Resistance Panasonic 65T8628
RES, THICK FILM, 33R, 5%, 0.1W, 0603; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 0.1W, 0603; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1119234-ERJ-3GEYJ330V 52-ERJ-3GEYJ330V 97W7532 65T8628
Product Name Resistors - Chip Resistor - Surface Mount SMD 33 Ohm 10W 75V Resistor Res, Thick Film, 33R, 5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 33R, 5%, 0.1W, 0603; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details