RES SMD 2.7M OHM 5% 1/10W 0603
Thick Film Chip Res, 0603, 1/16W 5% RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-3GEYJ275V | 51W9606 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip Res, 0603, 1/16W 5% Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.0027 ohms | |
| Tolerance | 5 +/- % | |
| Temperature Coefficient | -2.67 ±ppm/°C | |
| Power Rating | 0.1000 watts |