Panasonic SMD 270 Ohm 10W Resistor ERJ-3GEYJ271V

Description
270 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ271V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ271V can be used for catalog matching and distributor lookup.
Request a Quote
Description
270 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ271V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ271V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 270 Ohm 10W Resistor - 52-ERJ-3GEYJ271V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270 Ohm 10W Resistor
52-ERJ-3GEYJ271V
SMD 270 Ohm 10W Resistor 52-ERJ-3GEYJ271V
270 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ271V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ271V can be used for catalog matching and distributor lookup.

270 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ271V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ271V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 270R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8615 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 5%, 0.1W, 0603; Resistance Panasonic
65T8615
Res, Thick Film, 270R, 5%, 0.1W, 0603; Resistance Panasonic 65T8615
RES, THICK FILM, 270R, 5%, 0.1W, 0603; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 270R, 5%, 0.1W, 0603; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 270R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7521 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7521
Res, Thick Film, 270R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7521
RES, THICK FILM, 270R, 5%, 0.1W, 0603, REEL; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 270R, 5%, 0.1W, 0603, REEL; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 270 OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ271V - Utmel Electronic Limited
Hong Kong, China
RES SMD 270 OHM 5% 1/10W 0603
590-ERJ-3GEYJ271V
RES SMD 270 OHM 5% 1/10W 0603 590-ERJ-3GEYJ271V
RES SMD 270 OHM 5% 1/10W 0603

RES SMD 270 OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3GEYJ271V 65T8615 97W7521 590-ERJ-3GEYJ271V
Product Name SMD 270 Ohm 10W Resistor Res, Thick Film, 270R, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 270R, 5%, 0.1W, 0603, Reel; Resistance Panasonic RES SMD 270 OHM 5% 1/10W 0603
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details