Panasonic RES SMD 24K OHM 5% 1/10W 0603 ERJ-3GEYJ243V

Description
RES SMD 24K OHM 5% 1/10W 0603
Description
RES SMD 24K OHM 5% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 24K OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ243V - Utmel Electronic Limited
Hong Kong, China
RES SMD 24K OHM 5% 1/10W 0603
590-ERJ-3GEYJ243V
RES SMD 24K OHM 5% 1/10W 0603 590-ERJ-3GEYJ243V
RES SMD 24K OHM 5% 1/10W 0603

RES SMD 24K OHM 5% 1/10W 0603

Supplier's Site
Res, Thick Film, 24K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7518 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7518
Res, Thick Film, 24K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7518
RES, THICK FILM, 24K, 5%, 0.1W, 0603, REEL; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24K, 5%, 0.1W, 0603, REEL; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3GEYJ243V 97W7518
Product Name RES SMD 24K OHM 5% 1/10W 0603 Res, Thick Film, 24K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Resistance Range 24000 ohms 24000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details