Panasonic Res, Thick Film, 16K, 5%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3GEYJ163V

Description
RES, THICK FILM, 16K, 5%, 0.1W, 0603, REEL; Resistance:16kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 16K, 5%, 0.1W, 0603, REEL; Resistance:16kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 16K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7494 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7494
Res, Thick Film, 16K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7494
RES, THICK FILM, 16K, 5%, 0.1W, 0603, REEL; Resistance:16kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16K, 5%, 0.1W, 0603, REEL; Resistance:16kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 16K, 5%, 0.1W, 0603; Resistance Panasonic - 65T8584 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K, 5%, 0.1W, 0603; Resistance Panasonic
65T8584
Res, Thick Film, 16K, 5%, 0.1W, 0603; Resistance Panasonic 65T8584
RES, THICK FILM, 16K, 5%, 0.1W, 0603; Resistance:16kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 16K, 5%, 0.1W, 0603; Resistance:16kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7494 65T8584
Product Name Res, Thick Film, 16K, 5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 16K, 5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 16000 ohms 16000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details