Panasonic Connectors,Interconnects ERJ-3GEYJ154V

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: NI-780-4S4 Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 0.15 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 19Ohm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: NI-780-4S4 Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 0.15 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 19Ohm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: NI-780-4S4 Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 0.15 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 19Ohm Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: NI-780-4S4
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 0.15 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 19Ohm
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Res, Thick Film, 150K, 5%, 0.1W, 0603; Resistance Panasonic - 65T8579 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 5%, 0.1W, 0603; Resistance Panasonic
65T8579
Res, Thick Film, 150K, 5%, 0.1W, 0603; Resistance Panasonic 65T8579
RES, THICK FILM, 150K, 5%, 0.1W, 0603; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 150K, 5%, 0.1W, 0603; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7490 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7490
Res, Thick Film, 150K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7490
RES, THICK FILM, 150K, 5%, 0.1W, 0603, REEL; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150K, 5%, 0.1W, 0603, REEL; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 65T8579 97W7490
Product Name Connectors,Interconnects Res, Thick Film, 150K, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 150K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction Wirewound Thick Film (Chip) Thick Film (Chip)
Resistance Range 5 ohms 150000 ohms 150000 ohms
Tolerance 20 +/- % 5 +/- % 5 +/- %
Power Rating 30 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details