Panasonic RES SMD 93.1 OHM 1% 1/10W 0603 ERJ-3EKF93R1V

Description
RES SMD 93.1 OHM 1% 1/10W 0603
Description
RES SMD 93.1 OHM 1% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 93.1 OHM 1% 1/10W 0603 - 590-ERJ-3EKF93R1V - Utmel Electronic Limited
Hong Kong, China
RES SMD 93.1 OHM 1% 1/10W 0603
590-ERJ-3EKF93R1V
RES SMD 93.1 OHM 1% 1/10W 0603 590-ERJ-3EKF93R1V
RES SMD 93.1 OHM 1% 1/10W 0603

RES SMD 93.1 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 93R1, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9588 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93R1, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9588
Res, Thick Film, 93R1, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9588
RES, THICK FILM, 93R1, 1%, 0.1W, 0603, REEL; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 93R1, 1%, 0.1W, 0603, REEL; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3EKF93R1V 51W9588
Product Name RES SMD 93.1 OHM 1% 1/10W 0603 Res, Thick Film, 93R1, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers