Panasonic Res, Thick Film, 88R7, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF88R7V

Description
RES, THICK FILM, 88R7, 1%, 0.1W, 0603; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 88R7, 1%, 0.1W, 0603; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 88R7, 1%, 0.1W, 0603; Resistance Panasonic - 90W3230 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88R7, 1%, 0.1W, 0603; Resistance Panasonic
90W3230
Res, Thick Film, 88R7, 1%, 0.1W, 0603; Resistance Panasonic 90W3230
RES, THICK FILM, 88R7, 1%, 0.1W, 0603; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 88R7, 1%, 0.1W, 0603; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 88R7, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9581 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88R7, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9581
Res, Thick Film, 88R7, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9581
RES, THICK FILM, 88R7, 1%, 0.1W, 0603, REEL; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 88R7, 1%, 0.1W, 0603, REEL; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3230 51W9581
Product Name Res, Thick Film, 88R7, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 88R7, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 88.7 ohms 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details