Panasonic SMD 10W 75V Resistor ERJ-3EKF8250V

Description
825R 1% 1/10W 75V SMD Chip Resistor 0603 Thick Film Product overview: ERJ-3EKF8250V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF8250V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
825R 1% 1/10W 75V SMD Chip Resistor 0603 Thick Film Product overview: ERJ-3EKF8250V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF8250V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W 75V Resistor - 52-ERJ-3EKF8250V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-ERJ-3EKF8250V
SMD 10W 75V Resistor 52-ERJ-3EKF8250V
825R 1% 1/10W 75V SMD Chip Resistor 0603 Thick Film Product overview: ERJ-3EKF8250V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF8250V can be used for catalog matching and distributor lookup.

825R 1% 1/10W 75V SMD Chip Resistor 0603 Thick Film Product overview: ERJ-3EKF8250V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF8250V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF8250V
918605-ERJ-3EKF8250V
Chip Resistor - Surface Mount - ERJ-3EKF8250V 918605-ERJ-3EKF8250V
Manufacturer: Panasonic Win Source Part Number: 918605-ERJ-3EKF8250V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 825 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P825HTR, P825HCT-NDR, ERJ3EKF8250V, P825HDKR-NDR, ERJ3EKF8250, P825HCT, P825HDKR, ERJ-3EKF8250, P825HTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918605-ERJ-3EKF8250V
Series: ERJ-3EK
Operating Temperature Range: -55°C ~ 155°C
Features: 825 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P825HTR, P825HCT-NDR, ERJ3EKF8250V, P825HDKR-NDR, ERJ3EKF8250, P825HCT, P825HDKR, ERJ-3EKF8250, P825HTR-NDR

Buy Now Datasheet
Res, Thick Film, 825R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7449 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7449
Res, Thick Film, 825R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7449
RES, THICK FILM, 825R, 1%, 0.1W, 0603, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 825R, 1%, 0.1W, 0603, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 825R, 1%, 0.1W, 0603; Resistance Panasonic - 65T8530 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.1W, 0603; Resistance Panasonic
65T8530
Res, Thick Film, 825R, 1%, 0.1W, 0603; Resistance Panasonic 65T8530
RES, THICK FILM, 825R, 1%, 0.1W, 0603; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 825R, 1%, 0.1W, 0603; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3EKF8250V 918605-ERJ-3EKF8250V 97W7449 65T8530
Product Name SMD 10W 75V Resistor Chip Resistor - Surface Mount - ERJ-3EKF8250V Res, Thick Film, 825R, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 825R, 1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
HSG73P-RT Flat Chip Resistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Axial Leads; 0402 ~ 1206
Resistance Range 1.00E6 to 1.00E7 ohms
Tolerance 1 to 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details