Panasonic Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers ERJ-3EKF8062V

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: N-Channel 100 V 120A (Tj) 405W (Tc) Through Hole TO-220AB Temperature Coefficient: X7R
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: N-Channel 100 V 120A (Tj) 405W (Tc) Through Hole TO-220AB Temperature Coefficient: X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers
Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: N-Channel 100 V 120A (Tj) 405W (Tc) Through Hole TO-220AB Temperature Coefficient: X7R

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers
Packaging: Bulk
Part Status: Obsolete
Resistance: 22(ohm)
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thin Film
Features: N-Channel 100 V 120A (Tj) 405W (Tc) Through Hole TO-220AB
Temperature Coefficient: X7R

Buy Now Datasheet
SMD 0.1W Resistor - 52-ERJ-3EKF8062V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W Resistor
52-ERJ-3EKF8062V
SMD 0.1W Resistor 52-ERJ-3EKF8062V
80.6kR 1% 0.1W 0603 Thick Film SMD Resistor Product overview: ERJ-3EKF8062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF8062V can be used for catalog matching and distributor lookup.

80.6kR 1% 0.1W 0603 Thick Film SMD Resistor Product overview: ERJ-3EKF8062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF8062V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 80K6, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7447 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80K6, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7447
Res, Thick Film, 80K6, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7447
RES, THICK FILM, 80K6, 1%, 0.1W, 0603, REEL; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 80K6, 1%, 0.1W, 0603, REEL; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3EKF8062V 97W7447
Product Name Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers SMD 0.1W Resistor Res, Thick Film, 80K6, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) THICK FILM Thick Film (Chip)
Tolerance 20 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 0.1000 watts
Resistance Range 80600 ohms 80600 ohms
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details