Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3EKF7871V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326543-ERJ-3EKF7871 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 7.87 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P7.87KHTR-NDR,ERJ-3E KF7871,ERJ3EKF7871V, ERJ3EKF7871,P7.87KHT R,P7.87KHDKR-NDR,P7. 87KHCT,P7.87KHCT-NDR ,P7.87KHDKR Base Product Number: ERJ-3EKF7 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326543-ERJ-3EKF7871 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 7.87 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P7.87KHTR-NDR,ERJ-3E KF7871,ERJ3EKF7871V, ERJ3EKF7871,P7.87KHT R,P7.87KHDKR-NDR,P7. 87KHCT,P7.87KHCT-NDR ,P7.87KHDKR Base Product Number: ERJ-3EKF7 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326543-ERJ-3EKF7871V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326543-ERJ-3EKF7871V
Resistors - Chip Resistor - Surface Mount 1326543-ERJ-3EKF7871V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326543-ERJ-3EKF7871 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 7.87 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P7.87KHTR-NDR,ERJ-3E KF7871,ERJ3EKF7871V, ERJ3EKF7871,P7.87KHT R,P7.87KHDKR-NDR,P7. 87KHCT,P7.87KHCT-NDR ,P7.87KHDKR Base Product Number: ERJ-3EKF7 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326543-ERJ-3EKF7871V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 7.87 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P7.87KHTR-NDR,ERJ-3EKF7871,ERJ3EKF7871V,ERJ3EKF7871,P7.87KHTR,P7.87KHDKR-NDR,P7.87KHCT,P7.87KHCT-NDR,P7.87KHDKR
Base Product Number: ERJ-3EKF7
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.1W 75V Resistor - 52-ERJ-3EKF7871V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-ERJ-3EKF7871V
SMD 0.1W 75V Resistor 52-ERJ-3EKF7871V
0603 SMD Resistor, 7.87kR 1%, 0.1W, 75V Product overview: ERJ-3EKF7871V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF7871V can be used for catalog matching and distributor lookup.

0603 SMD Resistor, 7.87kR 1%, 0.1W, 75V Product overview: ERJ-3EKF7871V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF7871V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 7K87, 1%, 0.1W, 0603; Resistance Panasonic - 65T8524 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K87, 1%, 0.1W, 0603; Resistance Panasonic
65T8524
Res, Thick Film, 7K87, 1%, 0.1W, 0603; Resistance Panasonic 65T8524
RES, THICK FILM, 7K87, 1%, 0.1W, 0603; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 7K87, 1%, 0.1W, 0603; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7443 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7443
Res, Thick Film, 7K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7443
RES, THICK FILM, 7K87, 1%, 0.1W, 0603, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 7K87, 1%, 0.1W, 0603, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-3EKF7871V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF7871V
Chip Resistor - Surface Mount ERJ-3EKF7871V
RES SMD 7.87K OHM 1% 1/10W 0603

RES SMD 7.87K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1326543-ERJ-3EKF7871V 52-ERJ-3EKF7871V 65T8524 97W7443 ERJ-3EKF7871V
Product Name Resistors - Chip Resistor - Surface Mount SMD 0.1W 75V Resistor Res, Thick Film, 7K87, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 7K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 7870 ohms 7870 ohms 7870 ohms 7870 ohms 7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details