Panasonic Chip Resistor - Surface Mount ERJ-3EKF7870V

Description
RES SMD 787 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 787 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3EKF7870V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF7870V
Chip Resistor - Surface Mount ERJ-3EKF7870V
RES SMD 787 OHM 1% 1/10W 0603

RES SMD 787 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 787R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4679 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 787R, 1%, 0.1W, 0603; Resistance Panasonic
53W4679
Res, Thick Film, 787R, 1%, 0.1W, 0603; Resistance Panasonic 53W4679
RES, THICK FILM, 787R, 1%, 0.1W, 0603; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 787R, 1%, 0.1W, 0603; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-3EKF7870V 53W4679
Product Name Chip Resistor - Surface Mount Res, Thick Film, 787R, 1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details