Panasonic Res, Thick Film, 732R, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF7320V

Description
RES, THICK FILM, 732R, 1%, 0.1W, 0603, REEL; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 732R, 1%, 0.1W, 0603, REEL; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 732R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9562 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 732R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9562
Res, Thick Film, 732R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9562
RES, THICK FILM, 732R, 1%, 0.1W, 0603, REEL; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 732R, 1%, 0.1W, 0603, REEL; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W9562
Product Name Res, Thick Film, 732R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details