SMD Resistor 69.8 Ohm 1% 1/10W 0603 AEC-Q200 Product overview: ERJ-3EKF69R8V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 69.8 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 69.8 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF69R8V can be used for catalog matching and distributor lookup.
RES, THICK FILM, 69R8, 1%, 0.1W, 0603; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
RES, THICK FILM, 69R8, 1%, 0.1W, 0603, REEL; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-3EKF69R8V | 90W3219 | 51W9556 |
| Product Name | Automotive SMD 69.8 Ohm 10W Resistor | Res, Thick Film, 69R8, 1%, 0.1W, 0603; Resistance Panasonic | Res, Thick Film, 69R8, 1%, 0.1W, 0603, Reel; Resistance Panasonic |
| Resistance Range | 69.8 ohms | 69.8 ohms | 69.8 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 75 volts | 75 volts | |
| Operating AC Voltage | 75 volts | 75 volts | |
| Standards and Certifications | RoHS | RoHS | RoHS |