Panasonic SMD 620 Ohm 10W 75V Resistor ERJ-3EKF6200V

Description
620 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF6200V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF6200V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
620 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF6200V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF6200V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 620 Ohm 10W 75V Resistor - 52-ERJ-3EKF6200V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 620 Ohm 10W 75V Resistor
52-ERJ-3EKF6200V
SMD 620 Ohm 10W 75V Resistor 52-ERJ-3EKF6200V
620 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF6200V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF6200V can be used for catalog matching and distributor lookup.

620 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF6200V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF6200V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF6200V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF6200V
Chip Resistor - Surface Mount ERJ-3EKF6200V
RES SMD 620 OHM 1% 1/10W 0603

RES SMD 620 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 620R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4659 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 1%, 0.1W, 0603; Resistance Panasonic
53W4659
Res, Thick Film, 620R, 1%, 0.1W, 0603; Resistance Panasonic 53W4659
RES, THICK FILM, 620R, 1%, 0.1W, 0603; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 620R, 1%, 0.1W, 0603; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 620R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9542 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9542
Res, Thick Film, 620R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9542
RES, THICK FILM, 620R, 1%, 0.1W, 0603, REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 620R, 1%, 0.1W, 0603, REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-3EKF6200V ERJ-3EKF6200V 53W4659 51W9542
Product Name SMD 620 Ohm 10W 75V Resistor Chip Resistor - Surface Mount Res, Thick Film, 620R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 620R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 620 ohms 620 ohms 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details