Panasonic Connectors,Interconnects ERJ-3EKF6200V

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: NI-200S Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11) Temperature Coefficient: Y6P
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: NI-200S Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11) Temperature Coefficient: Y6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: NI-200S Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11) Temperature Coefficient: Y6P

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: NI-200S
Product Status: Active
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11)
Temperature Coefficient: Y6P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details