Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3EKF6041V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326571-ERJ-3EKF6041 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 6.04 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P6.04KHDKR,P6.04KHTR -NDR,ERJ3EKF6041V,P6 .04KHCT,P6.04KHCT-ND R,P6.04KHDKR-NDR,ERJ -3EKF6041,ERJ3EKF604 1,P6.04KHTR Base Product Number: ERJ-3EKF6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326571-ERJ-3EKF6041 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 6.04 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P6.04KHDKR,P6.04KHTR -NDR,ERJ3EKF6041V,P6 .04KHCT,P6.04KHCT-ND R,P6.04KHDKR-NDR,ERJ -3EKF6041,ERJ3EKF604 1,P6.04KHTR Base Product Number: ERJ-3EKF6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326571-ERJ-3EKF6041V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326571-ERJ-3EKF6041V
Resistors - Chip Resistor - Surface Mount 1326571-ERJ-3EKF6041V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326571-ERJ-3EKF6041 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 6.04 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P6.04KHDKR,P6.04KHTR -NDR,ERJ3EKF6041V,P6 .04KHCT,P6.04KHCT-ND R,P6.04KHDKR-NDR,ERJ -3EKF6041,ERJ3EKF604 1,P6.04KHTR Base Product Number: ERJ-3EKF6 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326571-ERJ-3EKF6041V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 6.04 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P6.04KHDKR,P6.04KHTR-NDR,ERJ3EKF6041V,P6.04KHCT,P6.04KHCT-NDR,P6.04KHDKR-NDR,ERJ-3EKF6041,ERJ3EKF6041,P6.04KHTR
Base Product Number: ERJ-3EKF6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 100mW 75V Resistor - 52-ERJ-3EKF6041V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-ERJ-3EKF6041V
SMD 100mW 75V Resistor 52-ERJ-3EKF6041V
SMD Chip Resistor 6.04kR 1% 100mW 0603 Thick Film 75V Product overview: ERJ-3EKF6041V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF6041V can be used for catalog matching and distributor lookup.

SMD Chip Resistor 6.04kR 1% 100mW 0603 Thick Film 75V Product overview: ERJ-3EKF6041V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF6041V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 6K04, 1%, 0.1W, 0603; Resistance Panasonic - 65T8497 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K04, 1%, 0.1W, 0603; Resistance Panasonic
65T8497
Res, Thick Film, 6K04, 1%, 0.1W, 0603; Resistance Panasonic 65T8497
RES, THICK FILM, 6K04, 1%, 0.1W, 0603; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 6K04, 1%, 0.1W, 0603; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K04, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K04, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7416
Res, Thick Film, 6K04, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7416
RES, THICK FILM, 6K04, 1%, 0.1W, 0603, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6K04, 1%, 0.1W, 0603, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1326571-ERJ-3EKF6041V 52-ERJ-3EKF6041V 65T8497 97W7416
Product Name Resistors - Chip Resistor - Surface Mount SMD 100mW 75V Resistor Res, Thick Film, 6K04, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 6K04, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 6040 ohms 6040 ohms 6040 ohms 6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers