Panasonic Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ERJ-3EKF5622V

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 20-WFQFN Exposed Pad Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 6 W Composition: Thick Film Features: 2.2 µF ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric) Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 20-WFQFN Exposed Pad Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 6 W Composition: Thick Film Features: 2.2 µF ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric) Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 20-WFQFN Exposed Pad Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 6 W Composition: Thick Film Features: 2.2 µF ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric) Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 20-WFQFN Exposed Pad
Product Status: Last Time Buy
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 6 W
Composition: Thick Film
Features: 2.2 µF ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric)
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-9306001MXA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
 - SI8900D-A01-GSR - Rochester Electronics
Specs
Package Type SOIC; 16-SOIC-300MILS
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
Analogue to Digital Converters - 1913591P - RS Components, Ltd.
Specs
Package Type QSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details