Panasonic Res, Thick Film, 549K, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF5493V

Description
RES, THICK FILM, 549K, 1%, 0.1W, 0603; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 549K, 1%, 0.1W, 0603; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 549K, 1%, 0.1W, 0603; Resistance Panasonic - 65T8489 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549K, 1%, 0.1W, 0603; Resistance Panasonic
65T8489
Res, Thick Film, 549K, 1%, 0.1W, 0603; Resistance Panasonic 65T8489
RES, THICK FILM, 549K, 1%, 0.1W, 0603; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 549K, 1%, 0.1W, 0603; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 549K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7408 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7408
Res, Thick Film, 549K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7408
RES, THICK FILM, 549K, 1%, 0.1W, 0603, REEL; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 549K, 1%, 0.1W, 0603, REEL; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8489 97W7408
Product Name Res, Thick Film, 549K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 549K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 549000 ohms 549000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details