Panasonic Chip Resistor - Surface Mount ERJ-3EKF5111V

Description
RES SMD 5.11K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 5.11K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3EKF5111V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF5111V
Chip Resistor - Surface Mount ERJ-3EKF5111V
RES SMD 5.11K OHM 1% 1/10W 0603

RES SMD 5.11K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 5K11, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7397 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K11, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7397
Res, Thick Film, 5K11, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7397
RES, THICK FILM, 5K11, 1%, 0.1W, 0603, REEL; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 5K11, 1%, 0.1W, 0603, REEL; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K11, 1%, 0.1W, 0603; Resistance Panasonic - 65T8478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K11, 1%, 0.1W, 0603; Resistance Panasonic
65T8478
Res, Thick Film, 5K11, 1%, 0.1W, 0603; Resistance Panasonic 65T8478
RES, THICK FILM, 5K11, 1%, 0.1W, 0603; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 5K11, 1%, 0.1W, 0603; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-3EKF5111V 97W7397 65T8478
Product Name Chip Resistor - Surface Mount Res, Thick Film, 5K11, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 5K11, 1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 5110 ohms 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9532FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details