Panasonic SMD 100mW 75V Resistor ERJ-3EKF5102V

Description
51kR 1% 100mW 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF5102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
51kR 1% 100mW 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF5102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW 75V Resistor - 52-ERJ-3EKF5102V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-ERJ-3EKF5102V
SMD 100mW 75V Resistor 52-ERJ-3EKF5102V
51kR 1% 100mW 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF5102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5102V can be used for catalog matching and distributor lookup.

51kR 1% 100mW 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF5102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5102V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF5102V
918601-ERJ-3EKF5102V
Chip Resistor - Surface Mount - ERJ-3EKF5102V 918601-ERJ-3EKF5102V
Manufacturer: Panasonic Win Source Part Number: 918601-ERJ-3EKF5102V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P51.0KHTR, P51KHTR-ND, P51.0KHDKR, P51KHCT, P51.0KHCT, P51KHCT-ND, ERJ3EKF5102V, P51KHDKR, P51KHTR, P51KHDKR-ND

Manufacturer: Panasonic
Win Source Part Number: 918601-ERJ-3EKF5102V
Series: ERJ-3EK
Operating Temperature Range: -55°C ~ 155°C
Features: 51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P51.0KHTR, P51KHTR-ND, P51.0KHDKR, P51KHCT, P51.0KHCT, P51KHCT-ND, ERJ3EKF5102V, P51KHDKR, P51KHTR, P51KHDKR-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF5102V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF5102V
Chip Resistor - Surface Mount ERJ-3EKF5102V
RES SMD 51K OHM 1% 1/10W 0603

RES SMD 51K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 51K, 1%, 0.1W, 0603; Resistance Panasonic - 65T8476 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K, 1%, 0.1W, 0603; Resistance Panasonic
65T8476
Res, Thick Film, 51K, 1%, 0.1W, 0603; Resistance Panasonic 65T8476
RES, THICK FILM, 51K, 1%, 0.1W, 0603; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 51K, 1%, 0.1W, 0603; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 51K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7395 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7395
Res, Thick Film, 51K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7395
RES, THICK FILM, 51K, 1%, 0.1W, 0603, REEL; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 51K, 1%, 0.1W, 0603, REEL; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-3EKF5102V 918601-ERJ-3EKF5102V ERJ-3EKF5102V 65T8476 97W7395
Product Name SMD 100mW 75V Resistor Chip Resistor - Surface Mount - ERJ-3EKF5102V Chip Resistor - Surface Mount Res, Thick Film, 51K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 51K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Resistance Range 51000 ohms 51000 ohms 51000 ohms 51000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 3-1879497-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
View Details
3 suppliers