Panasonic SMD 510 Ohm 10W 75V Resistor ERJ-3EKF5100V

Description
510 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF5100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5100V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
510 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF5100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5100V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 510 Ohm 10W 75V Resistor - 52-ERJ-3EKF5100V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 510 Ohm 10W 75V Resistor
52-ERJ-3EKF5100V
SMD 510 Ohm 10W 75V Resistor 52-ERJ-3EKF5100V
510 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF5100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5100V can be used for catalog matching and distributor lookup.

510 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF5100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5100V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERJ-3EK Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 510 Ohms Tolerance: ±1% Features: Automotive AEC-Q200 Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Resistors Chip Resistor - Surface Mount
Series: ERJ-3EK
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 510 Ohms
Tolerance: ±1%
Features: Automotive AEC-Q200
Composition: Thick Film

Buy Now Datasheet
Res, Thick Film, 510R, 1%, 0.1W, 0603; Resistance Panasonic - 65T8474 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 1%, 0.1W, 0603; Resistance Panasonic
65T8474
Res, Thick Film, 510R, 1%, 0.1W, 0603; Resistance Panasonic 65T8474
RES, THICK FILM, 510R, 1%, 0.1W, 0603; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 510R, 1%, 0.1W, 0603; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 510R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7393 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7393
Res, Thick Film, 510R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7393
RES, THICK FILM, 510R, 1%, 0.1W, 0603, REEL; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 510R, 1%, 0.1W, 0603, REEL; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3EKF5100V 65T8474 97W7393
Product Name SMD 510 Ohm 10W 75V Resistor Resistors Chip Resistor - Surface Mount Res, Thick Film, 510R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 510R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD185GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers