Panasonic Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors ERJ-3EKF4992V

Description
Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Metal Element Features: Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead Temperature Coefficient: X7R
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Metal Element Features: Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead Temperature Coefficient: X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Metal Element Features: Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead Temperature Coefficient: X7R

Mfr: Freescale Semiconductor
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Bulk
Part Status: Obsolete
Resistance: 22(ohm)
Tolerance: ±20%
Power (Watts): 30 W
Composition: Metal Element
Features: Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Temperature Coefficient: X7R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161BRGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details