Panasonic Res, Thick Film, 4K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF4871V

Description
RES, THICK FILM, 4K87, 1%, 0.1W, 0603, REEL; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4K87, 1%, 0.1W, 0603, REEL; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9517 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9517
Res, Thick Film, 4K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9517
RES, THICK FILM, 4K87, 1%, 0.1W, 0603, REEL; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4K87, 1%, 0.1W, 0603, REEL; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K87, 1%, 0.1W, 0603; Resistance Panasonic - 53W4637 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K87, 1%, 0.1W, 0603; Resistance Panasonic
53W4637
Res, Thick Film, 4K87, 1%, 0.1W, 0603; Resistance Panasonic 53W4637
RES, THICK FILM, 4K87, 1%, 0.1W, 0603; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 4K87, 1%, 0.1W, 0603; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9517 53W4637
Product Name Res, Thick Film, 4K87, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 4K87, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 4870 ohms 4870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details