RES SMD 475 OHM 1% 1/10W 0603
RES, THICK FILM, 475R, 1%, 0.1W, 0603; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-3EKF4750V | 65T8464 |
| Product Name | Chip Resistor - Surface Mount | Res, Thick Film, 475R, 1%, 0.1W, 0603; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 475 ohms | 475 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |