Panasonic Res, Thick Film, 47K, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF4702V.

Description
RES, THICK FILM, 47K, 1%, 0.1W, 0603, REEL; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 47K, 1%, 0.1W, 0603, REEL; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 47K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 25AC9210 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
25AC9210
Res, Thick Film, 47K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 25AC9210
RES, THICK FILM, 47K, 1%, 0.1W, 0603, REEL; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 47K, 1%, 0.1W, 0603, REEL; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC9210
Product Name Res, Thick Film, 47K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details