Panasonic SMD 453 Ohm 10W Resistor ERJ-3EKF4530V

Description
453 Ohm 1% 1/10W 0603 SMD Chip Resistor Product overview: ERJ-3EKF4530V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 453 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4530V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
453 Ohm 1% 1/10W 0603 SMD Chip Resistor Product overview: ERJ-3EKF4530V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 453 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4530V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 453 Ohm 10W Resistor - 52-ERJ-3EKF4530V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 453 Ohm 10W Resistor
52-ERJ-3EKF4530V
SMD 453 Ohm 10W Resistor 52-ERJ-3EKF4530V
453 Ohm 1% 1/10W 0603 SMD Chip Resistor Product overview: ERJ-3EKF4530V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 453 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4530V can be used for catalog matching and distributor lookup.

453 Ohm 1% 1/10W 0603 SMD Chip Resistor Product overview: ERJ-3EKF4530V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 453 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4530V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF4530V
870992-ERJ-3EKF4530V
Chip Resistor - Surface Mount - ERJ-3EKF4530V 870992-ERJ-3EKF4530V
Manufacturer: Panasonic Win Source Part Number: 870992-ERJ-3EKF4530V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 453 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ3EKF4530V, ERJ3EKF4530, P453HCT-NDR, P453HTR, ERJ-3EKF4530, P453HCT, P453HDKR, P453HTR-NDR, P453HDKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870992-ERJ-3EKF4530V
Series: ERJ-3EK
Operating Temperature Range: -55°C ~ 155°C
Features: 453 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ3EKF4530V, ERJ3EKF4530, P453HCT-NDR, P453HTR, ERJ-3EKF4530, P453HCT, P453HDKR, P453HTR-NDR, P453HDKR-NDR

Buy Now Datasheet
Res, Thick Film, 453R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4632 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 453R, 1%, 0.1W, 0603; Resistance Panasonic
53W4632
Res, Thick Film, 453R, 1%, 0.1W, 0603; Resistance Panasonic 53W4632
RES, THICK FILM, 453R, 1%, 0.1W, 0603; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 453R, 1%, 0.1W, 0603; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3EKF4530V 870992-ERJ-3EKF4530V 53W4632
Product Name SMD 453 Ohm 10W Resistor Chip Resistor - Surface Mount - ERJ-3EKF4530V Res, Thick Film, 453R, 1%, 0.1W, 0603; Resistance Panasonic
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers