Panasonic RES SMD 4.3K OHM 1% 1/10W 0603 ERJ-3EKF4301V

Description
RES SMD 4.3K OHM 1% 1/10W 0603
Description
RES SMD 4.3K OHM 1% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 4.3K OHM 1% 1/10W 0603 - 590-ERJ-3EKF4301V - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.3K OHM 1% 1/10W 0603
590-ERJ-3EKF4301V
RES SMD 4.3K OHM 1% 1/10W 0603 590-ERJ-3EKF4301V
RES SMD 4.3K OHM 1% 1/10W 0603

RES SMD 4.3K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-3EKF4301V
Product Name RES SMD 4.3K OHM 1% 1/10W 0603
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 4300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details