Panasonic Chip Resistor - Surface Mount ERJ-3EKF4120V

Description
RES SMD 412 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 412 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3EKF4120V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF4120V
Chip Resistor - Surface Mount ERJ-3EKF4120V
RES SMD 412 OHM 1% 1/10W 0603

RES SMD 412 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 412R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4619 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 412R, 1%, 0.1W, 0603; Resistance Panasonic
53W4619
Res, Thick Film, 412R, 1%, 0.1W, 0603; Resistance Panasonic 53W4619
RES, THICK FILM, 412R, 1%, 0.1W, 0603; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 412R, 1%, 0.1W, 0603; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 412R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9495 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 412R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9495
Res, Thick Film, 412R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9495
RES, THICK FILM, 412R, 1%, 0.1W, 0603, REEL; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 412R, 1%, 0.1W, 0603, REEL; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-3EKF4120V 53W4619 51W9495
Product Name Chip Resistor - Surface Mount Res, Thick Film, 412R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 412R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 412 ohms 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573340 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers