RES SMD 392K OHM 1% 1/10W 0603
RES, THICK FILM, 392K, 1%, 0.1W, 0603; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
RES, THICK FILM, 392K, 1%, 0.1W, 0603, REEL; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-3EKF3923V | 53W4617 | 51W9492 |
| Product Name | Chip Resistor - Surface Mount | Res, Thick Film, 392K, 1%, 0.1W, 0603; Resistance Panasonic | Res, Thick Film, 392K, 1%, 0.1W, 0603, Reel; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 392000 ohms | 392000 ohms | 392000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |